EN
  • EN
  • DE

ADG819BRMZ-REEL7

Part No ADG819BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 600 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 45ns, 16ns
-3db Bandwidth 17MHz
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 80pF
Max Leakage Current (IS off) 250pA
Crosstalk -72dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-MSOP
Win Source Part Number 008897-ADG819BRMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG819BRMZ-REEL7 CAD Model

Description

ADG819BRMZ-REEL7 - High-Performance CMOS Switch from Analog Devices Inc.

The ADG819BRMZ-REEL7 is a robust, high-performance CMOS analog switch from Analog Devices Inc., designed to deliver superior signal integrity in a wide range of applications. Packaged in a compact MSOP-8 footprint, this switch is part of Analog Devices' REEL7 product lineup, ensuring efficient handling and manufacturing processes for large volume requirements.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (typically 0.4 ohms), which minimizes signal distortion and ensures high-quality signal transmission.
  • Dual Single-Pole, Double-Throw (SPDT) Configuration: This versatile configuration allows the ADG819BRMZ-REEL7 to be used in a variety of signal routing applications, providing flexibility in circuit design.
  • 3 V to 5 V Single Supply Operation: Compatible with a range of supply voltages, this switch can be seamlessly integrated into both 3V and 5V systems.
  • Fast Switching Times: With tON of 4 ns and tOFF of 2 ns, the ADG819BRMZ-REEL7 provides rapid switching, making it suitable for high-speed applications.
  • Low Power Consumption: The device has a low power dissipation, which is critical for battery-powered and energy-sensitive designs.
  • ESD Protection: Enhanced electrostatic discharge protection ensures the longevity and reliability of the switch under harsh conditions.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is essential for avoiding signal corruption.

Applications

The ADG819BRMZ-REEL7 is ideally suited for a variety of applications where high performance and reliability are required. These include:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacements
  • Test Equipment and Instrumentation

With its robust design and superior electrical characteristics, the ADG819BRMZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their systems. Its small form factor and ease of use make it a go-to component for precision analog switching needs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1340 $59.5460
45+ $2.5715 $115.7175
70+ $2.4913 $174.3910
96+ $2.4109 $231.4464
124+ $2.3305 $288.9820
166+ $2.0894 $346.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,956 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess