EN
  • EN
  • DE

ADG431BRZ-REEL7

Part No ADG431BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 24Ohm
Channel-to-Channel Matching (ΔRon) 1.2Ohm
Single Supply Voltage (V+) 12V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 90ns, 60ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series ADG431
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804878-ADG431BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG431BRZ-REEL7 CAD Model

Description

Product Overview: ADG431BRZ-REEL7 from Analog Devices Inc.

The ADG431BRZ-REEL7 is a high-performance analog switch from Analog Devices Inc., designed for precision applications that require low on-resistance and fast switching times. This switch is part of the ADG431 series, which are monolithic CMOS devices comprising four independently selectable switches.

Featuring a wide dual-supply voltage range from ±4.5V to ±18V and a single-supply voltage range from 9V to 36V, the ADG431BRZ-REEL7 is versatile and suitable for various applications. The device is commonly used in precision test equipment, battery-powered systems, and sample-and-hold circuits, where its low power consumption and high accuracy are essential.

Key Features:

  • Low On-Resistance: The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low distortion when passing analog signals.
  • Fast Switching Times: The ADG431BRZ-REEL7 boasts tON of 175 ns and tOFF of 145 ns, making it suitable for applications that require high-speed operation.
  • Low Power Consumption: This device is optimized for low power operation, which is critical for extending battery life in portable applications.
  • Wide Operating Temperature Range: The switch operates over an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Improved Off Isolation: The device features excellent isolation capabilities when in the off state, minimizing signal leakage between channels.
  • Single or Dual Supply Operation: The flexibility to operate with either a single or dual supply voltage makes this switch adaptable to a variety of circuit configurations.

Packaging and Quality:

The ADG431BRZ-REEL7 is available in a compact 16-lead SOIC package, which is suitable for space-constrained applications. The device is provided in tape and reel form, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures high-quality standards, and this product is designed for reliability and performance consistency.

With its robust feature set, the ADG431BRZ-REEL7 is an excellent choice for designers seeking a reliable switch that does not compromise on performance. Whether for data acquisition systems, communication equipment, or any other precision analog application, this analog switch from Analog Devices Inc. stands out for its precision, efficiency, and versatility.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3109 $50.4872
20+ $5.1782 $103.5640
30+ $5.0164 $150.4920
42+ $4.8545 $203.8890
54+ $4.6927 $253.4058
72+ $4.2073 $302.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess