EN
  • EN
  • DE

663718\1GB\128Mx8\8C

Part No 663718\1GB\128Mx8\8C
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950812-663718\1GB\128Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 663718\1GB\128Mx8\8C CAD Model

Description

The 663718\1GB\128Mx8\8C is a memory module manufactured by Samsung. The product name itself gives us useful information about its key specifications. This module is likely a DRAM (Dynamic Random Access Memory) module intended for use in various computing devices.

Applications

  • Desktop Computers: Used as main system memory in desktop PCs.
  • Laptop Computers: Employed as system memory in laptop computers.
  • Servers: May be used in some server configurations depending on requirements.
  • Embedded Systems: Utilized in certain embedded applications requiring RAM.

Features

  • 1GB Capacity: Provides a total memory capacity of 1 gigabyte.
  • 128Mx8 Configuration: Organized as 128 million words by 8 bits, enabling efficient data storage and access.
  • 8C Die Revision: Designates a specific revision of the memory die, which can affect performance and compatibility.
  • Samsung Quality: Manufactured by Samsung, a leading manufacturer of memory components known for quality and reliability.

Benefits

  • System Performance: Enhances system performance by providing sufficient memory for applications and operating systems.
  • Multitasking: Allows for smoother multitasking by enabling the system to handle multiple applications concurrently.
  • Reliable Operation: Ensures stable and reliable memory operation, minimizing data errors and system crashes.

Additional Details

The specific type of DRAM (e.g., DDR2, DDR3, DDR4) is not indicated in the product name and would need to be verified through other sources or by inspecting the module itself. The module likely operates at a specific voltage (e.g., 1.8V, 1.5V, 1.35V, or 1.2V) depending on the DRAM type. To ensure compatibility, you should verify that your system supports the correct type of DRAM and voltage. Consult your system's documentation or the manufacturer's website for compatibility information. The speed of the memory module (e.g., 800MHz, 1333MHz, 1600MHz) is another important factor to consider for optimal performance.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess