EN
  • EN
  • DE

ADG786ACP

Part No ADG786ACP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172821-ADG786ACP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG786ACP CAD Model

Description

Product Overview: ADG786ACP by Analog Devices Inc.

The ADG786ACP is a high-performance, low-voltage CMOS analog multiplexer from Analog Devices Inc., a leading global semiconductor company. This device is designed to facilitate efficient signal routing in a variety of electronic applications, from data acquisition systems to communication devices.

Key Features

  • Low Voltage Operation: The ADG786ACP operates at a single supply voltage ranging from +1.8V to +5.5V, making it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Dual 2:1 MUX Configuration: This component features two independent 2:1 multiplexer channels, allowing users to select between two inputs for each channel and route them to a common output, thus providing flexibility in signal management.
  • Low On Resistance: The on resistance of the switch is typically 4 ohms, ensuring minimal signal distortion and attenuation, which is essential for maintaining signal integrity.
  • Low Crosstalk: The ADG786ACP is designed to minimize crosstalk between channels, which is paramount for applications that require high signal purity.
  • Fast Switching Times: With tON and tOFF times of typically 0.25 µs and 0.15 µs respectively, the device offers swift signal switching capabilities, beneficial for high-speed signal processing tasks.
  • High ESD Protection: The device features extended electrostatic discharge (ESD) protection, ensuring robustness and long-term reliability in challenging environments.

Applications

  • Data Acquisition Systems
  • Communication Devices
  • Audio and Video Switching
  • Test Equipment
  • Relay Replacement

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG786ACP is no exception. It is fabricated using the company's advanced IC process, ensuring high precision and reliability. The device is available in a compact, 16-lead TSSOP package, which is suitable for space-constrained applications. With its robust design and comprehensive feature set, the ADG786ACP is a versatile solution for designers seeking to enhance the performance and efficiency of their electronic systems.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7327 $60.1194
52+ $2.2430 $116.6360
80+ $2.1726 $173.8080
110+ $2.1021 $231.2310
143+ $2.0328 $290.6904
191+ $1.8226 $348.1166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess