EN
  • EN
  • DE

ADG779BKSZ

Part No ADG779BKSZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Analog Switch Single SPDT 6-Pin SC-70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 759049-ADG779BKSZ
Family Name ADG779
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG779BKSZ CAD Model

Description

Product Overview: ADG779BKSZ by Analog Devices Inc.

The ADG779BKSZ is a high-performance, CMOS analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed to deliver exceptional signal integrity with its low on-resistance and on-resistance flatness, making it an ideal choice for a variety of applications that require precise and efficient signal routing.

Key Features

  • Low On-Resistance: The ADG779BKSZ boasts a low on-resistance, typically around 0.4 ohms, which ensures minimal signal loss and distortion when the switch is in the ON state.
  • Single Supply Operation: Operating from a single 1.8 V to 5.5 V power supply, this analog switch is versatile and can be integrated into various systems without the need for dual supplies.
  • Fast Switching Times: With a tON of 20 ns and a tOFF of 10 ns, the device offers rapid switching, making it suitable for high-speed applications.
  • Low Power Consumption: The ADG779BKSZ is optimized for low power consumption, drawing only 0.01 µA in the power-down state, which is beneficial for battery-powered and portable devices.
  • Bidirectional Signal Flow: This switch can handle bidirectional signal flow, providing design flexibility and simplifying circuit architecture.

Applications

The ADG779BKSZ is a versatile component that can be used in a wide array of electronic systems. Its applications include, but are not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Portable and battery-powered devices

Package and Quality

This analog switch comes in a compact 6-lead SC70 package, making it suitable for space-constrained applications. The ADG779BKSZ is part of Analog Devices Inc.'s commitment to high-quality components, ensuring reliability and performance across a wide range of operating conditions.

Conclusion

With its combination of low on-resistance, fast switching, and single supply operation, the ADG779BKSZ from Analog Devices Inc. stands out as an efficient solution for designers looking to incorporate a reliable analog switch into their systems. Its small footprint, low power consumption, and bidirectional capabilities further enhance its appeal for modern electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6036 $51.3152
67+ $1.5021 $100.6407
104+ $1.4514 $150.9456
149+ $1.3499 $201.1351
193+ $1.2992 $250.7456
241+ $1.2484 $300.8644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,759 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess