EN
  • EN
  • DE

TPS2561QDRCRQ1

Part No TPS2561QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Dual 6.5V 2.8A Automotive 10-Pin VSON EP T/R / IC PWR DIST SWITCH ADJ DL 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 44 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 055512-TPS2561QDRCRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS2561-Q1
Introduction Date December 21, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2561QDRCRQ1 CAD Model

Description

Product Overview: TPS2561QDRCRQ1 from Texas Instruments

The TPS2561QDRCRQ1 is a state-of-the-art, dual-channel, precision adjustable current-limited power switch from Texas Instruments, designed specifically for automotive and industrial applications. This advanced power management IC is tailored to offer protection to systems by limiting the output current when a fault condition occurs, such as overcurrent or short-circuit events. The TPS2561QDRCRQ1 is housed in a compact 10-pin SON (Small Outline No-lead) package, making it ideal for space-constrained applications.

Key Features

  • Adjustable Current Limit: The device enables precise control over the current limit threshold, allowing designers to tailor the protection to the needs of their specific application.
  • Dual-Channel Operation: With two independent channels, the TPS2561QDRCRQ1 can manage multiple loads, increasing system flexibility and reducing component count.
  • Wide Input Voltage Range: It supports an input voltage range from 2.5V to 6.5V, accommodating a variety of power supply configurations.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature range and enhanced reliability.
  • Fast Overcurrent Response: The power switch reacts quickly to overcurrent conditions, helping to prevent damage to downstream components.
  • Reverse Current Blocking: Protects against reverse current flow when the switch is off, ensuring the integrity of the power path.

Applications

  • Automotive infotainment and telematics systems
  • Navigation units and dashboard electronics
  • Industrial control systems
  • Point-of-load power distribution systems
  • USB and portable device power management

The TPS2561QDRCRQ1 incorporates a range of protective features such as over-temperature shutdown, to further safeguard the system. Additionally, its built-in charge pump ensures that the external N-channel MOSFET operates efficiently, minimizing power dissipation. The device's compliance with the ISO 7637 standard underscores its resilience to electrical transients typical in automotive environments.

With its robust design, versatile features, and adherence to automotive quality standards, the TPS2561QDRCRQ1 from Texas Instruments is an excellent choice for engineers looking to enhance the safety and reliability of their power management systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3034 $50.6748
53+ $1.8900 $100.1700
82+ $1.8310 $150.1420
113+ $1.7719 $200.2247
146+ $1.7128 $250.0688
196+ $1.5356 $300.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess