EN
  • EN
  • DE

ADG752BRMZ

Part No ADG752BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Maximum) 18 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
-3db Bandwidth 250MHz
Features T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767882-ADG752BRMZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG752
Introduction Date April 30, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG752BRMZ CAD Model

Description

The ADG752BRMZ is a monolithic CMOS device comprising a single-pole, double-throw (SPDT) switch that offers low on resistance of just 2.5 Ω, making it an excellent choice for a wide range of applications that require high-performance switching. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this switch operates from a single 1.8 V to 5.5 V supply, ensuring compatibility with low voltage systems and extending its utility across various electronic circuits.

Key Features:

  • Low On Resistance: The device boasts a low on resistance of 2.5 Ω, which remains flat over the full signal range, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: The ADG752BRMZ operates from a single supply voltage ranging from 1.8 V to 5.5 V, making it suitable for battery-powered devices and low voltage data acquisition systems.
  • High Current Carrying Capability: This switch can handle continuous current up to 300 mA, making it robust for various signal routing applications.
  • Fast Switching Times: With tON of 20 ns and tOFF of 10 ns, the device ensures quick response times, which is crucial for high-speed data acquisition and communication systems.
  • Low Power Consumption: The ADG752BRMZ features ultra-low power consumption, which is critical for extending the battery life of portable devices.
  • Compact Package: The switch is available in a compact MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.

Applications:

The ADG752BRMZ is versatile and can be used in various applications, including:

  • Power Routing
  • Battery-Powered Systems
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Sample Hold Systems

With its reliable performance and low power consumption, the ADG752BRMZ from Analog Devices Inc. is an excellent choice for designers looking to incorporate a high-quality SPDT switch into their systems. Its robust design and compatibility with low voltage operations make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4138 $51.3104
20+ $5.2626 $105.2520
30+ $5.0982 $152.9460
41+ $4.9337 $202.2817
53+ $4.7693 $252.7729
71+ $4.2759 $303.5889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess