EN
  • EN
  • DE

PI6CFGL201BZDIEX

Part No PI6CFGL201BZDIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 2 OUTPUT LOW POWER PCIE G3 CLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PCI Express (PCIe) IC 100MHz 1 Output 24-TQFN (4x4)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name PI6CFGL201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889254-PI6CFGL201BZDIEX
Ultra Librarian 3D Model Ultra Librarian PI6CFGL201BZDIEX CAD Model

Description

The PI6CFGL201BZDIEX is a high-performance, low-power clock generator produced by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This clock generator is designed to provide a reliable, stable clock signal for a variety of digital applications.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for a variety of applications that require different clock speeds.
  • Low Jitter: The PI6CFGL201BZDIEX boasts low jitter performance, ensuring high signal integrity and better performance of the end application.
  • Power Efficiency: Designed with power efficiency in mind, this clock generator minimizes power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Programmability: Users can program the output frequency, allowing for flexibility and customization to meet specific design requirements.
  • Small Form Factor: The compact package size of the PI6CFGL201BZDIEX makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The PI6CFGL201BZDIEX is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Networking equipment like routers, switches, and access points
  • Industrial and automotive systems that require precise timing
  • PCs, servers, and other computing devices

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet provided by Diodes Incorporated. The datasheet includes information on the electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the design and implementation process.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI6CFGL201BZDIEX is built to meet stringent quality standards, ensuring reliability and performance in demanding environments.

For more information or to order the PI6CFGL201BZDIEX clock generator, please visit Diodes Incorporated's website or contact their customer service team.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0719 $51.7975
59+ $1.7000 $100.3000
92+ $1.6469 $151.5148
126+ $1.5937 $200.8062
163+ $1.5406 $251.1178
218+ $1.3813 $301.1234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess