EN
  • EN
  • DE

ADG751BRM-REEL7

Part No ADG751BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC VIDEO SWITCH SPST 8MSOP / Circuit IC Switch 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG751
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860050-ADG751BRM-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG751BRM-REEL7 CAD Model

Description

Product Overview: ADG751BRM-REEL7 from Analog Devices Inc.

The ADG751BRM-REEL7 is a state-of-the-art CMOS analog switch from Analog Devices Inc., designed to deliver high performance in a compact package. This product is part of the REEL7 packaging series, ensuring efficient and reliable handling for manufacturing processes. As a single-pole, single-throw (SPST) switch, it offers a seamless and precise control, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Low On-Resistance: The ADG751BRM-REEL7 boasts a low on-resistance (typically 0.5 ohms), ensuring minimal signal distortion and power loss, which is critical for maintaining signal integrity in sensitive applications.
  • Single Supply Operation: This switch operates from a single 1.8 V to 5.5 V supply, providing design flexibility and compatibility with a variety of systems.
  • Fast Switching Times: With tON of 20 ns and tOFF of 10 ns, the device allows for rapid switching, making it suitable for high-speed applications.
  • Low Power Consumption: The ADG751BRM-REEL7 has ultra-low power consumption, which is critical for battery-powered portable devices.
  • Compact MSOP Package: The device comes in a micro-small outline package, which is perfect for space-constrained applications.

Applications

The versatility of the ADG751BRM-REEL7 makes it an excellent choice for various applications, including:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Battery-Powered Systems
  • Test Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG751BRM-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The REEL7 packaging format aligns with automated surface-mount assembly processes, facilitating efficient integration into OEM designs.

In summary, the ADG751BRM-REEL7 analog switch from Analog Devices Inc. is a high-performance solution that combines low on-resistance, fast switching times, and low power consumption in a compact MSOP package. Its wide operating voltage range and robust design make it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8371 $59.5113
8+ $16.2763 $130.2104
11+ $15.7681 $173.4491
16+ $15.2587 $244.1392
20+ $14.7505 $295.0100
27+ $13.2248 $357.0696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess