The ADG5404FBRUZ is a state-of-the-art analog switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the robust ADG5404 series, known for its high performance and reliability in a wide range of applications.
Key Features
- Four SPST Switches: The device integrates four single-pole, single-throw (SPST) switches, providing flexibility for routing and signal management within your circuit.
- Fault Protection: Up to ±55 V against signal line faults, the ADG5404FBRUZ ensures that your designs are safeguarded against unexpected voltage spikes, enhancing the longevity and reliability of the application.
- Wide Operating Range: With a dual supply operation range of ±9 V to ±22 V and a single supply operation range of 9 V to 44 V, this switch caters to a variety of power requirements.
- Low On Resistance: The device boasts a low on resistance (RON) typically around 4.5 Ω, ensuring minimal signal distortion and power loss when the switch is active.
- Low Power Consumption: It is designed to consume minimal power, making it suitable for power-sensitive applications.
- High ESD Protection: The ADG5404FBRUZ offers excellent electrostatic discharge (ESD) protection, enhancing its durability and reducing the risk of damage during handling and operation.
Applications
The versatility of the ADG5404FBRUZ allows it to be used in a diverse array of applications, including but not limited to:
- Data acquisition systems
- Instrumentation
- Communication systems
- Relay replacements
- Audio and video routing
Technical Specifications
Parameter
Value
Package Type
TSSOP
Number of Channels
4
On Resistance
Typ. 4.5 Ω
Supply Voltage Range
±9 V to ±22 V, 9 V to 44 V
Operating Temperature
-40°C to +125°C
With the ADG5404FBRUZ, Analog Devices Inc. offers a robust and high-performing solution for designers who require a reliable and efficient means of controlling signal paths in their electronic systems.