EN
  • EN
  • DE

ADG5404BRUZ

Part No ADG5404BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage, Latch-up Proof, 4-Channel Multiplexer | IC MUX DUAL 4CH LATCHUP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 350mOhm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 185ns, 142ns
-3db Bandwidth 54MHz
Charge Injection 290pC
Channel Capacitance (CS(off), CD(off)) 18pF, 88pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -58dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number ADG5404
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140332-ADG5404BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5404BRUZ CAD Model

Description

Analog Devices Inc. ADG5404BRUZ High-Performance Analog Multiplexer

The ADG5404BRUZ is a robust, high-performance analog multiplexer brought to you by Analog Devices Inc., a company renowned for its precision engineering and innovative design in the field of semiconductor technology. This particular component is part of the ADG5404 series, which is designed to facilitate the routing of analog signals in a wide array of applications, including data acquisition systems, medical equipment, and industrial process controls.

The ADG5404BRUZ offers four single-pole/double-throw (SPDT) switches, providing the versatility needed for complex signal routing tasks. The device operates with a dual supply voltage ranging from ±10.8 V to ±16.5 V or a single supply voltage from 10.8 V to 33 V. This wide range of operating voltages makes the ADG5404BRUZ suitable for accommodating various system requirements.

One of the standout features of the ADG5404BRUZ is its low on-resistance (typically 4.5 Ω), which ensures minimal signal distortion and power loss. The on-resistance is also matched between channels to within 0.2 Ω and remains flat over the full analog signal range, providing excellent linearity and low signal attenuation.

Moreover, the ADG5404BRUZ boasts a high level of integration, which simplifies design and reduces board space requirements. It comes in a compact 20-lead TSSOP (Thin Shrink Small Outline Package) that offers a space-saving solution for dense circuit boards. The device also features overvoltage protection up to ±55 V at the source and drain pins, safeguarding the multiplexer against unexpected voltage spikes that can occur in harsh environments.

For applications requiring low leakage currents, the ADG5404BRUZ excels with its low off-leakage current (typically less than 0.1 nA at 25°C), ensuring high signal integrity and accuracy. Furthermore, the multiplexer is equipped with a 3 V logic-compatible digital interface, making it easy to control via standard microcontrollers or digital logic circuits.

In summary, the ADG5404BRUZ from Analog Devices Inc. is a reliable and efficient solution for designers seeking a high-quality analog multiplexer with robust protection features and excellent electrical characteristics. Its performance and integration make it an ideal choice for a broad range of demanding applications.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess