EN
  • EN
  • DE

UJA1061TW/3V3/C/T/

Part No UJA1061TW/3V3/C/T/
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Networking Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Applications Automotive Networking
Interface CAN, LIN
Voltage - Supply 5.5V ~ 27V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting SMD (SMT)
Base Product Number UJA106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935288865518
Standard Package 2,000
Win Source Part Number 1198806-UJA1061TW/3V3/C/T/
Ultra Librarian 3D Model Ultra Librarian UJA1061TW/3V3/C/T/ CAD Model

Description

NXP UJA1061TW/3V3/C/T/ - High-Speed CAN Transceiver

The NXP UJA1061TW/3V3/C/T/ is a robust, high-speed CAN transceiver that serves as an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking, it is capable of speeds up to 1 Mbps. This transceiver is part of NXP's Mantis family, which is known for its low-power operation and excellent electromagnetic compatibility (EMC) performance.

Key Features:

  • Low Power Mode: The UJA1061TW/3V3/C/T/ features a very low current standby mode with bus wake-up capability, making it ideal for power-sensitive applications.
  • Compatibility: It is compatible with the ISO 11898-2 and ISO 11898-5 standards for high-speed CAN.
  • Voltage Range: This transceiver operates at a 3.3V power supply, which is suitable for systems where a lower voltage is required.
  • Protection: It comes with a battery and an I/Os short-circuit protection to enhance the resilience of the network communication under harsh conditions.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for various automotive environments.
  • Package: Offered in a leadless HVSON14 package, it ensures a compact footprint and is suitable for space-constrained applications.

Applications:

The UJA1061TW/3V3/C/T/ CAN transceiver is primarily used in automotive applications, including but not limited to:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis control modules
  • Advanced driver assistance systems (ADAS)

With its robust design and advanced features, the NXP UJA1061TW/3V3/C/T/ is a reliable solution for automotive manufacturers and suppliers looking to implement efficient and durable CAN communication networks in their vehicles.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess