EN
  • EN
  • DE

NZL6V8AXV3T3G

Part No NZL6V8AXV3T3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Dual Common Anode ESD Protection Diodes SC-89 Package | TVS DIODE 4.5VWM 7.9VC SC89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Part Status Last Time Buy
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff 4.5V
Voltage - Breakdown (Minimum) 6.46V
Voltage - Clamping (Maximum) at Ipp 7.9V
Current - Peak Pulse (10/1000μs) 11.9A (8/20μs)
Power - Peak Pulse 73W
Power Line Protection No
Applications General Purpose
Mounting Style SMD
Manufacturer Package SC-89, SOT-490
Supplier Device Package SC-89-3
Family Part Number NZL*AXV3
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 725790-NZL6V8AXV3T3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NZL6V8AXV3T3G CAD Model

Description

The ON Semiconductor NZL6V8AXV3T3G is a high-quality Zener voltage regulator diode designed for providing excellent voltage regulation and protection features for a wide array of electronic applications. This device is a testament to ON Semiconductor's commitment to providing robust and reliable components for industrial, commercial, and consumer electronics markets.

With a nominal Zener voltage of 6.8V, the NZL6V8AXV3T3G offers precise voltage regulation, ensuring that sensitive electronic circuits receive a constant voltage, which is critical for maintaining performance and preventing damage due to voltage fluctuations. The diode is capable of handling a continuous power dissipation of 500mW, making it suitable for a range of power management applications.

Packaged in a compact SOD-323 surface-mount package, the NZL6V8AXV3T3G is designed for space-constrained applications. Its small footprint allows for high-density mounting, which is an essential feature for modern electronic devices that require miniaturization without compromising on performance. The device's package is also characterized by its low profile and low inductance, which are beneficial for high-speed switching applications.

The NZL6V8AXV3T3G Zener diode features a sharp knee characteristic and low dynamic impedance, which contribute to its ability to provide a stable Zener voltage over a wide range of current. This makes it an ideal choice for voltage reference or voltage clamping applications where a stable reference voltage is crucial.

ON Semiconductor also ensures that the NZL6V8AXV3T3G meets stringent quality standards, with high reliability and consistent performance being a hallmark of their products. This Zener diode is also RoHS compliant, reflecting the company's commitment to environmental sustainability and the reduction of hazardous substances in electronic components.

In summary, the ON Semiconductor NZL6V8AXV3T3G is a versatile and reliable Zener voltage regulator diode that offers precise voltage regulation, a compact form factor, and adherence to environmental standards, making it an excellent choice for designers and engineers looking to incorporate voltage regulation and protection features into their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,460 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess