EN
  • EN
  • DE

ADG4612BRUZ-REEL7

Part No ADG4612BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 5.1 OHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG4612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG4612BRUZ-REEL7-ND, ADG4612BRUZ-REEL7CT, ADG4612BRUZ-REEL7DKR, ADG4612BRUZ-REEL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852485-ADG4612BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG4612BRUZ-REEL7 CAD Model

Description

Product Overview: ADG4612BRUZ-REEL7

The ADG4612BRUZ-REEL7 is a high-performance, quad single-pole single-throw (SPST) switch from Analog Devices Inc., a leader in high-performance semiconductors. This switch is designed to provide efficient, low-on-resistance switching for precision applications in a compact, surface-mount package that is part of the REEL7 tape-and-reel packaging system.

With its advanced silicon-on-insulator (SOI) technology, the ADG4612BRUZ-REEL7 offers an excellent performance profile that includes low power consumption, high switching speeds, and robust signal integrity. It operates from a single 3.3 V to 5.5 V power supply, making it versatile for both portable and stationary applications.

The device features four independently controllable SPST switches, which makes it ideal for multiplexing and signal routing applications where minimal signal distortion is critical. The switches have a typical on-resistance of just 1.5 Ω, ensuring that signal attenuation is minimized. Moreover, the on-resistance is flat over the full analog signal range, which means that the switch performance remains consistent regardless of the applied signal voltage.

One of the key benefits of the ADG4612BRUZ-REEL7 is its enhanced electrostatic discharge (ESD) protection. The device is rated to withstand ESD events up to 2 kV on the switch pins, providing reliability and resilience in harsh electrical environments. Additionally, the switch exhibits very low leakage currents and charge injection, further enhancing its precision and suitability for sensitive analog circuits.

The ADG4612BRUZ-REEL7 is available in a compact, 14-lead TSSOP (Thin Shrink Small Outline Package), which allows for high-density mounting on printed circuit boards. Its operating temperature range from -40°C to +125°C ensures that it can be used in a wide range of environmental conditions, from industrial to automotive applications.

In summary, the ADG4612BRUZ-REEL7 from Analog Devices Inc. is a versatile and reliable choice for designers who require high-quality signal switching with minimal distortion and power consumption. Its robust design and advanced features make it an excellent component for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

You May Also Be Interested in

Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1540 $51.5400
24+ $4.2289 $101.4936
37+ $4.0968 $151.5816
51+ $3.9646 $202.1946
66+ $3.8325 $252.9450
88+ $3.4360 $302.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,250 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess