EN
  • EN
  • DE

ADG451BRUZ-REEL7

Part No ADG451BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 37pF, 37pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 139027-ADG451BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG451BRUZ-REEL7 CAD Model

Description

Product Overview: ADG451BRUZ-REEL7

The ADG451BRUZ-REEL7 is a high-performance, precision monolithic CMOS analog switch brought to you by Analog Devices Inc., a leading global manufacturer renowned for its innovative and high-quality products in the field of signal processing. This particular model is designed to deliver exceptional signal accuracy and operational efficiency, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and test equipment.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (RON) that typically stands at 45 ohms, ensuring minimal signal attenuation and power loss when the switch is in the ON state.
  • Single Supply Operation: It operates efficiently on a single supply voltage ranging from 10 V to 30 V, or a dual supply of ±5 V to ±15 V, providing flexibility in various circuit configurations.
  • Fast Switching Times: With a t<sub>ON of 150 ns and a t<sub>OFF of 100 ns, the ADG451BRUZ-REEL7 ensures rapid switching between channels without significant delays.
  • Low Power Dissipation: The device boasts ultra-low power dissipation, which is critical for battery-powered and energy-sensitive applications.
  • Enhanced Durability: It has an extended industrial temperature range, making it robust and reliable in harsh environmental conditions.
  • Improved Packaging: The product comes in a TSSOP (Thin Shrink Small Outline Package) with the REEL7 suffix indicating the tape and reel packaging option for automated assembly processes.

Applications

The ADG451BRUZ-REEL7 is versatile and can be used in various application domains, including:

  • Sample and hold circuits
  • Analog multiplexing and demultiplexing
  • Audio and video switching
  • Process control systems
  • Relay replacement

Quality and Reliability

Analog Devices Inc. ensures that each product, including the ADG451BRUZ-REEL7, meets the highest standards of quality and reliability. The device is rigorously tested and certified to meet the stringent requirements expected by industry professionals and hobbyists alike.

With its combination of performance, versatility, and reliability, the ADG451BRUZ-REEL7 is a smart choice for designers looking for a high-quality analog switch that can seamlessly integrate into a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1531 $54.9186
14+ $7.5103 $105.1442
21+ $7.2756 $152.7876
29+ $7.0409 $204.1861
37+ $6.8062 $251.8294
50+ $6.1021 $305.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess