EN
  • EN
  • DE

ADG433BNZ

Part No ADG433BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 24 Ohm
Channel-to-Channel Matching (ΔRon) 1.2 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 90ns, 60ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767846-ADG433BNZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG433
Introduction Date November 02, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG433BNZ CAD Model

Description

The ADG433BNZ is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches, designed and manufactured by Analog Devices Inc. This precision analog component is well-suited for a wide range of applications, including communication systems, data acquisition, and audio signal routing, thanks to its low power consumption and wide signal bandwidth.

Key Features

  • Low Power Consumption: The ADG433BNZ operates with a single +5 V to +15 V power supply or a dual ±5 V power supply while maintaining a low power consumption profile, which is critical for battery-powered and energy-efficient systems.
  • High Switching Speed: This device offers fast switching times (tON and tOFF), making it an excellent choice for applications requiring high-speed signal processing.
  • Low On-Resistance: The on-resistance (RON) is very low and remains flat over the full analog signal range, ensuring excellent linearity and minimal signal distortion.
  • Wide Signal Range: The ADG433BNZ can pass signals that range from ground to VDD voltage levels, providing users with a broad dynamic range for their applications.
  • Charge Injection: The device exhibits minimal charge injection, which enhances the accuracy and quality of the signals being switched.

Applications

  • Test Equipment
  • Audio and Video Switching
  • Communication Systems
  • Data Acquisition Systems
  • Sample Hold Systems

Product Specifications

Parameter Value
Supply Voltage (Single Supply) +5 V to +15 V
Supply Voltage (Dual Supply) ±5 V
On-Resistance (Max) 35 Ω
On-Time (Max) 175 ns
Off-Time (Max) 145 ns
Operating Temperature Range -40°C to +85°C

The ADG433BNZ is offered in a 20-lead PDIP (Plastic Dual In-line Package), ensuring ease of integration into a wide variety of circuit designs. With its robust feature set and the reliability of Analog Devices Inc., this switch array is an optimal solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess