EN
  • EN
  • DE

ADG426BN

Part No ADG426BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER 16X1 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 5pF, 50pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number ADG426
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1140215-ADG426BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG426BN CAD Model

Description

Product Overview: ADG426BN from Analog Devices Inc.

The ADG426BN is a high-performance monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision device is designed to provide superior performance in data acquisition systems, process controls, and instrumentation applications where a high degree of channel-to-channel matching is required.

Key Features

  • Wide Signal Range: The ADG426BN operates with a dual supply range of ±15 V and a single supply range of 12 V to 30 V, making it highly versatile for various applications.
  • Low Power Consumption: With its CMOS construction, the device offers low power dissipation, which is crucial for power-sensitive designs.
  • High Throughput Rate: It has a fast switching action that ensures a high throughput rate, enabling efficient data processing and control.
  • Low Crosstalk and Off Leakage: The multiplexer exhibits low crosstalk between channels and minimal off leakage current, ensuring signal integrity is maintained.
  • Break-Before-Make Switching: The device incorporates break-before-make switching action, which prevents momentary shorting when switching between channels.

Applications

The ADG426BN is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Process control systems
  • Instrumentation
  • Relay replacement
  • Avionics

Reliability and Quality

Engineered with reliability in mind, the ADG426BN is built to meet the stringent requirements of industrial and commercial applications. Analog Devices Inc. ensures that their products are of the highest quality, with thorough testing and validation across various conditions.

Technical Specifications

  • Package: The device comes in a 28-lead PDIP (Plastic Dual In-line Package).
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +85°C.
  • On Resistance: The on-channel resistance is typically low, which minimizes signal attenuation.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess