EN
  • EN
  • DE

SN74ALVC16244DGGR

Part No SN74ALVC16244DGGR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 16-Bit Buffer/Driver With 3-State Outputs 48-TSSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1094879-SN74ALVC16244DGGR
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16244DGGR CAD Model

Description

The SN74ALVC16244DGGR is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of modern digital systems. This device is a 16-bit buffer and line driver with 3-state outputs, which makes it suitable for memory address driving and all forms of data buffering in high-speed applications.

Key Features

  • Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates from 1.65 V to 3.6 V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • Drive Capability: Capable of driving heavy loads, with ±24-mA output drive at 3.3 V, which is essential for driving high-capacitance loads and ensuring signal integrity.
  • Speed: Fast propagation delays (tpd) of 3.8 ns (max) at 3.3 V, allowing high-speed data transmission and quick response times.
  • Package: Supplied in a TSSOP (DGGR) package, offering a compact footprint suitable for space-constrained applications.
  • Temperature Range: Operates in an extended industrial temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The versatility of the SN74ALVC16244DGGR makes it an excellent choice for a wide array of applications such as:

  • Memory address driving
  • Data buffering in servers and telecommunications
  • Signal distribution and transmission lines
  • Bus interface or bus holding applications
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74ALVC16244DGGR is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance in critical systems. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess