EN
  • EN
  • DE

LTC2360CTS8#TRPBF

Part No LTC2360CTS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MS-ADC/General Purpose 12-bit 100ksps SAR ADC in TSOT-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Maximum Operating Temperature 70 °C
Max Power Dissipation 3.6 mW
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.35 V
Mount Surface Mount
Number of Bits 12
Number of Converters 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 3 V
Packaging Tape & Reel (TR)
Polarity Unipolar
Power Dissipation 3.6 mW
Resolution 1.5 B
RoHS Compliant
Sampling Rate 100 ksps
Supply Type Single
Win Source Part Number 1072130-LTC2360CTS8#TRPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2360CTS8#TRPBF CAD Model

Description

Product Overview: LTC2360CTS8#TRPBF

The LTC2360CTS8#TRPBF is a cutting-edge, 12-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver high-performance data conversion in a compact form factor. This device is part of a family of ADCs that provide a perfect balance between speed and power consumption, making it an ideal choice for battery-powered systems and portable applications.

Key Features

  • High Resolution: With its 12-bit resolution, the LTC2360CTS8#TRPBF offers precise data conversion, enabling accurate measurements for a wide range of applications.
  • Low Power Consumption: The device is optimized for low power operation, drawing only 400 µA of supply current at a 1 MSPS sample rate, which decreases to 2 µA in nap mode and 0.1 µA in sleep mode.
  • High-Speed Interface: The high-speed SPI-compatible serial interface allows for fast data transfer and easy integration with microcontrollers and digital systems.
  • Small Package: Housed in a compact TSOT-23 package, the LTC2360CTS8#TRPBF requires minimal board space, facilitating its use in space-constrained applications.
  • No External Components Required: This ADC operates without the need for external driver components, simplifying design and reducing system complexity.
  • Wide Input Range: The input range of the LTC2360CTS8#TRPBF spans from 0V to Vcc, providing flexibility in interfacing with different signal sources.
  • Guaranteed Performance: The device is fully specified over the industrial temperature range (−40°C to 85°C), ensuring reliable performance in harsh environments.

Applications

The LTC2360CTS8#TRPBF is suitable for a diverse array of applications, including:

  • Portable Medical Devices
  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Handheld Instruments
  • Automotive Systems

With its robust feature set and compact size, the LTC2360CTS8#TRPBF from Analog Devices Inc. represents a high-performance solution for designers seeking to enhance the efficiency and accuracy of their data acquisition systems while maintaining a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess