The ADG4098BR is a high-performance, precision analog multiplexer from Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). The ADG4098BR is part of Analog Devices' extensive range of switches and multiplexers, designed to provide efficient, reliable solutions for routing analog signals in numerous applications.
Key Features
- Low On Resistance: The ADG4098BR features a low on resistance (Ron), typically around 35 ohms, which helps in minimizing signal attenuation and power loss, ensuring high signal integrity.
- Single 15 V or Dual ±15 V Supply Operation: This multiplexer is versatile, supporting both single and dual supply voltages, making it suitable for a variety of systems.
- Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
- Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is essential for the protection of sensitive analog signals.
- High Accuracy: The ADG4098BR provides high accuracy and low crosstalk between channels, which is crucial for precision applications.
Applications
The ADG4098BR is suitable for a wide range of applications, including:
- Data acquisition systems
- Communication systems
- Audio and video routing
- Test equipment and instrumentation
- Process control systems
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage Range |
±15 V, 15 V |
| On Resistance (Max) |
45 Ω |
| On-Time (Max) |
175 ns |
| Off Leakage Current (Max) |
500 pA |
| Operating Temperature Range |
-40°C to +85°C |
For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.