EN
  • EN
  • DE

LTC1296BISW#TRPBF

Part No LTC1296BISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 46.5K 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Data Acquisition System (DAS), ADC 12 b 46.5k Serial, Parallel 20-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name LTC1296
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879037-LTC1296BISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1296BISW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1296BISW#TRPBF Product Overview

The LTC1296BISW#TRPBF is a high-performance, low-power, 12-bit data acquisition system from Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is designed to provide precise and rapid analog-to-digital conversion in a compact, surface-mount package, making it an ideal choice for a wide range of applications including industrial control systems, data acquisition systems, and medical devices.

Key Features

  • 12-Bit Resolution: The LTC1296BISW#TRPBF offers a 12-bit resolution, ensuring high precision in data conversion which is critical for sensitive applications where accuracy is paramount.
  • Serial Interface: Equipped with a serial interface, this device enables easy communication with microprocessors and microcontrollers, facilitating integration into digital systems.
  • Sample-and-Hold Amplifier: The integrated sample-and-hold amplifier captures analog signals at a specific point in time, which is essential for accurate conversion in systems where the input signal varies rapidly.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, which helps to extend the battery life of portable devices and reduce power costs in stationary systems.
  • Surface-Mount Package: The LTC1296BISW#TRPBF comes in a surface-mount package, which is suitable for space-constrained applications and modern PCB assembly processes.

Applications

The versatility of the LTC1296BISW#TRPBF makes it suitable for various applications. It is commonly used in:

  • Portable Instrumentation
  • Process Control
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Automation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC1296BISW#TRPBF is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and longevity even in the most demanding conditions.

Conclusion

With its precision, low power consumption, and ease of integration, the LTC1296BISW#TRPBF from Analog Devices Inc. represents an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems. Its robust feature set and reliable operation make it a valuable component in any precision analog-to-digital conversion application.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess