EN
  • EN
  • DE

MT41J128M8HX-15E:D

Part No MT41J128M8HX-15E:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941594-MT41J128M8HX-15E:D
Ultra Librarian 3D Model Ultra Librarian MT41J128M8HX-15E:D CAD Model

Description

The MT41J128M8HX-15E:D is a 1Gb DDR3L SDRAM component manufactured by Micron Technology Inc. This memory chip is designed to operate at a lower voltage (1.35V) compared to standard DDR3, offering reduced power consumption while maintaining high-speed performance. It is suitable for applications where energy efficiency is critical.

Applications

  • Laptops and Ultrabooks: Used as main system memory to extend battery life and reduce heat generation.
  • Tablets and Mobile Devices: Provides high-bandwidth memory in portable devices with strict power constraints.
  • Embedded Systems: Integrated into low-power embedded systems and industrial control devices.
  • Networking Devices: Utilized in routers, switches, and other network equipment to minimize power consumption.
  • Thin Clients: Deployed in thin client computers to provide efficient memory for virtualized environments.

Features

  • Capacity: 1Gb (128M x 8) memory organization.
  • Interface: DDR3L interface compliant with JEDEC standards.
  • Data Rate: Supports data transfer rates up to 1600 Mbps.
  • Operating Voltage: Operates at a low voltage of 1.35V.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting.
  • Refresh Modes: Auto Refresh and Self Refresh modes for optimized power management.

Benefits

  • Reduced Power Consumption: Operates at a lower voltage, resulting in significant energy savings.
  • Extended Battery Life: Increases battery runtime in portable devices.
  • High Performance: Delivers fast data access and transfer rates, improving system responsiveness.
  • Improved Thermal Management: Reduces heat generation, enhancing system stability.
  • Reliable Operation: Designed for stable and dependable performance in various operating conditions.

Additional Details

The MT41J128M8HX-15E:D adheres to JEDEC standards for DDR3L SDRAM. It supports various power-saving features, including deep power-down mode and partial array self-refresh (PASR). The FBGA package ensures good thermal dissipation and allows for high-density mounting on PCBs. This memory component is suitable for applications requiring high bandwidth and low power consumption.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess