The ADG408TQ is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This precision analog switching component is part of the ADG4xx series, which are known for their exceptional signal integrity and reliability. The ADG408TQ is designed to facilitate eight single-ended channels or four differential channels, making it highly versatile for various applications.
Key Features
- Channel Configuration: The device offers 8:1 multiplexer configuration for single-ended operations and can also be configured as a dual 4:1 or differential 4:1 multiplexer.
- Low Power Consumption: The ADG408TQ operates with minimal power consumption, making it ideal for battery-powered and portable devices.
- Wide Supply Range: It features a wide dual supply range of ±4.5 V to ±18 V or a single supply range of 9 V to 36 V, providing flexibility in various system designs.
- Low On Resistance: The device boasts low on resistance (R<sub>ON) which typically stands at 35 ohms, ensuring minimal signal distortion and better performance.
- High Off Isolation: With high off isolation, the ADG408TQ minimizes crosstalk between channels, enhancing the accuracy of signal routing.
- ESD Protection: The inputs and outputs of the device are fully protected against electrostatic discharges, ensuring robustness and longevity in harsh environments.
Applications
The ADG408TQ is suitable for a wide range of applications, including:
- Data acquisition systems
- Communication systems
- Audio and video signal routing
- Process control systems
- Relay replacement
- Industrial automation
Quality and Reliability
Analog Devices Inc. is committed to delivering high-quality products. The ADG408TQ is manufactured in compliance with rigorous industry standards, ensuring both quality and reliability. Its robust design is suited for demanding industrial applications where performance and durability are paramount.
For detailed specifications, technical documents, and tools to support the integration of the ADG408TQ into your design, visit the Analog Devices Inc. website or contact their support team for personalized assistance.