EN
  • EN
  • DE

ADG3308BCPZ-REEL7

Part No ADG3308BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 8CH 1.2-5.5V 20-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.15V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 008816-ADG3308BCPZ-REEL7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADG3308BCPZ-REEL7 CAD Model

Description

ADG3308BCPZ-REEL7 - Analog Devices Inc.

The ADG3308BCPZ-REEL7 is a versatile 8-channel bidirectional voltage-level translator from Analog Devices Inc., designed to provide seamless voltage level translation between different logic levels. This component is essential for interfacing devices operating at varying voltage domains, making it an invaluable asset in multi-voltage systems.

Key Features:

  • Voltage Level Translation: Bidirectional translation between any 1.15 V to 3.6 V logic levels.
  • Channels: 8 bidirectional channels, providing ample interfacing capability.
  • Low On Resistance: Offers low on resistance (Ron) for minimal signal distortion.
  • Power Supply: Operates on a 1.2 V to 3.6 V range for VCCA and 1.65 V to 5.5 V range for VCCY, supporting a wide array of devices.
  • High-Speed Operation: Supports high-speed signal transmission, making it suitable for high-performance applications.
  • Package: Comes in a compact 20-lead LFCSP package (4 mm x 4 mm).
  • Temperature Range: Industrial temperature range from -40°C to +85°C.

Applications:

The ADG3308BCPZ-REEL7 is ideal for a variety of applications that require voltage level shifting, such as:

  • Interfacing microprocessors or microcontrollers with different logic levels.
  • Signal translation for data communication between devices with incompatible voltage levels.
  • Mobile devices, where battery life and power efficiency are critical.
  • Automotive systems requiring robust level translation solutions.
  • Consumer electronics, including gaming consoles and personal computing devices.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG3308BCPZ-REEL7 is no exception. It is designed and manufactured to meet the stringent requirements of various industries, ensuring performance and durability in even the most demanding conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess