EN
  • EN
  • DE

FI212P089208-T

Part No FI212P089208-T
Manufacturer Taiyo Yuden
Catalog RF Diplexers
Description FILTER DIPLEXER 892/1940MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 824MHz to 960MHz / 1.71GHz to 2.17GHz
Low Band Attenuation (min / max dB) 13.00dB / -
High Band Attenuation (min / max dB) 19.00dB / -
Return Loss (Low Band / High Band) 9.5dB / 9.5dB
Mounting SMD (SMT)
Dimension 2012 (5030 Metric)
Win Source Part Number 016253-FI212P089208-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FI212P089208-T CAD Model

Description

The FI212P089208-T from Taiyo Yuden is an electronic component that belongs to the category of RF/IF and RFID. It is designed to offer reliable performance, and it is manufactured with high-quality materials.

  • Category: RF/IF and RFID
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Suitable for: Wireless communication systems, cellular phones, and GPS devices

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
DUPLEXER FBAR MINI
Lowest to $2.6138
Broadcom Limited
DUPLEXER FBAR UMTS BAND1 2.5X3MM
Lowest to $2.5098
TDK Corporation
DIPLEXER
Lowest to $1.8298
Taiyo Yuden
DIPLEXER WLAN 2.4GHZ / 4.9GHZ
Lowest to $3.7872
Broadcom Limited
Lowest to $2.9383
Broadcom Limited
QUINTPLEXER FILTER MODULE
Lowest to $3.2479
Broadcom Limited
RF Duplexer 54dB at 1850.48MHz to 1909.52MHz 44dB at 1930.48MHz to 1989.52MHz 9-Pin SMD Bag
Lowest to $8.1520
Taiyo Yuden
RF DIPLEXER 900MHZ/940MHZ 8SMD
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7853 $58.8975
180+ $0.6444 $115.9920
280+ $0.6243 $174.8040
385+ $0.6041 $232.5785
495+ $0.5840 $289.0800
665+ $0.5236 $348.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess