EN
  • EN
  • DE

ADSP-21M0D870-000

Part No ADSP-21M0D870-000
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173563-ADSP-21M0D870-000
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21M0D870-000 CAD Model

Description

The ADSP-21M0D870-000 is a highly integrated and sophisticated piece of technology from Analog Devices Inc., designed to meet the demanding needs of advanced digital signal processing applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that push the boundaries of performance and integration.

Key Features:

  • High-Performance Signal Processing: The ADSP-21M0D870-000 is engineered to handle complex algorithms and computations, making it an ideal choice for applications requiring high-speed signal processing.
  • Reliability: Built with the quality and durability that Analog Devices is known for, this product ensures reliable operation even in the most challenging conditions.
  • Integration: With its integrated features, the ADSP-21M0D870-000 reduces the need for additional components, saving space and cost in system design.
  • Energy Efficiency: Despite its powerful capabilities, the product is designed to be energy-efficient, helping to minimize power consumption in your devices.

Applications:

The ADSP-21M0D870-000 is versatile and can be used in a wide range of applications, including but not limited to:

  • Telecommunications
  • Audio and video processing
  • Aerospace and defense systems
  • Medical imaging equipment
  • Industrial control systems

Technical Specifications:

The technical specifications of the ADSP-21M0D870-000 include:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Digital Signal Processors & Controllers - DSP, DSC
  • RoHS: Details
  • Mounting Style: SMD/SMT
  • Package / Case: BGA-256
  • Core: ADSP-2100 Family
  • Operating Temperature Range: Specified by Manufacturer

With the ADSP-21M0D870-000, Analog Devices Inc. provides a solution that is ready to tackle the challenges of modern digital signal processing with ease. Whether you are developing cutting-edge technology or upgrading existing systems, this product offers a combination of performance, reliability, and energy efficiency that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess