EN
  • EN
  • DE

ADG201HSBQ

Part No ADG201HSBQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS HIGH SPEED, QUAD SPST SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140146-ADG201HSBQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG201HSBQ CAD Model

Description

The ADG201HSBQ is a high-performance analog switch developed by Analog Devices Inc., a leading company in the semiconductor industry. This precision monolithic switch is designed to cater to a wide array of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • High Switching Speed: The ADG201HSBQ offers exceptional switching performance with fast transition times, enabling efficient signal routing in critical applications.
  • Low Power Consumption: Designed for power-sensitive applications, this device maintains low power dissipation, which is crucial for battery-operated and portable devices.
  • Wide Analog Signal Range: The switch can handle a broad range of analog signals, making it versatile for various types of analog inputs.
  • Low On-Resistance: The low on-resistance of the ADG201HSBQ ensures minimal signal distortion and voltage drop across the switch, preserving signal integrity.
  • High Off Isolation: With high off isolation, the device prevents leakage between channels when the switch is in the off state, thus maintaining signal fidelity.
  • Single or Dual Supply Operation: It can operate from a single +15V supply or dual ±15V supplies, providing flexibility in system design.

Applications

The ADG201HSBQ is ideal for various applications that require high-speed and accurate signal routing, such as:

  • Test Equipment
  • Sample and Hold Systems
  • Audio and Video Switching
  • Analog and Digital Multiplexing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG201HSBQ is no exception. The product is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected by engineers and designers.

Ordering Information

For purchasing the ADG201HSBQ, visit the Analog Devices Inc. website or contact authorized distributors. Ensure to refer to the original datasheet for detailed specifications and application notes to fully harness the capabilities of this high-performance analog switch.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess