EN
  • EN
  • DE

ADG201ABQ

Part No ADG201ABQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS QUAD SPST SWITCHES / Analog Switch Quad SPST 16-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Analog Devices Inc.
Win Source Part Number 172769-ADG201ABQ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG201A
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADG201ABQ CAD Model

Description

Introducing the ADG201ABQ: High-Performance Analog Switch from Analog Devices Inc.

The ADG201ABQ is a monolithic CMOS device comprising four independently selectable switches, designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is well-suited for a variety of applications, including data acquisition systems, communication systems, and sample-hold systems, to name a few.

Constructed using the company's proprietary iCMOS® (industrial CMOS) process, the ADG201ABQ offers an optimal combination of low power consumption and high speed. The device operates exceptionally well in dual supply systems, with a range of ±4.5 V to ±18 V, but can also be employed in single supply systems within a range of 9 V to 36 V, making it versatile for different circuit configurations.

Key Features of the ADG201ABQ:

  • Low Power Dissipation: The ADG201ABQ ensures efficient power management with ultra-low power dissipation, which is crucial for battery-operated and power-sensitive applications.
  • Wide Supply Range: The ability to operate with dual or single supply voltages provides flexibility in design, catering to a broad spectrum of industrial requirements.
  • High Switching Speed: With a transition time typically under 150 ns, the ADG201ABQ can handle fast signal switching, maintaining signal integrity in high-speed applications.
  • Low Charge Injection: The device minimizes distortion in the signal path, thanks to its low charge injection feature, which is essential for precision analog applications.
  • Bidirectional Data Flow: The switches can handle bidirectional signals, allowing for versatile data flow configurations in complex systems.
  • Break-Before-Make Switching: This feature ensures that no two switches are on simultaneously, preventing signal overlap and short circuits during the transition.

Applications:

The ADG201ABQ is ideal for a multitude of applications, including:

  • Relay Replacement
  • Battery-Powered Systems
  • Audio and Video Switching
  • Test Equipment and Instrumentation
  • Sample-Hold Systems

In summary, the ADG201ABQ from Analog Devices Inc. is a highly reliable, efficient, and flexible solution for systems requiring high-performance analog switching. Its robust design and advanced features ensure that it meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess