EN
  • EN
  • DE

ADG1611BRUZ-REEL7

Part No ADG1611BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP / 1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V Quad SPST Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 1.1Ohm
Channel-to-Channel Matching (ΔRon) 30mOhm
Single Supply Voltage (V+) 3.3V ~ 16V
Voltage - Supply, Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 156ns, 87ns
-3db Bandwidth 38MHz
Charge Injection 170pC
Channel Capacitance (CS(off), CD(off)) 60pF, 60pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -110dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series ADG1611
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806537-ADG1611BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1611BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1611BRUZ-REEL7

The ADG1611BRUZ-REEL7 is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches. This product is designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits.

Key Features

  • Low On-Resistance: The device features ultra-low on-resistance (Ron) typically ranging from 0.8 ohms to 1.5 ohms, providing efficient signal switching with minimal signal distortion.
  • Single Supply Operation: The ADG1611 operates from a single 1.8 V to 5.5 V supply, making it ideal for battery-powered devices and portable applications.
  • High Bandwidth: It offers a high bandwidth (>100 MHz) that ensures fast switching speeds, suitable for audio and video signal routing.
  • Low Power Consumption: With a low power dissipation and a quiescent current under 1 µA, the ADG1611 is optimized for power-sensitive applications.
  • ESD Protection: The switch inputs are protected against electrostatic discharge events, providing robustness and reliability in harsh environments.

Applications

The ADG1611BRUZ-REEL7 is versatile and can be used in various applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Automotive Infotainment Systems

Quality and Packaging

The device is available in a TSSOP (Thin Shrink Small Outline Package) and is part of the REEL7 packaging series, indicating that it is provided in a tape and reel format for automated assembly processes. The ADG1611BRUZ-REEL7 is designed to meet the stringent quality standards of Analog Devices Inc., ensuring high reliability and performance consistency.

Technical Specifications

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3955 $52.7460
25+ $4.1173 $102.9325
38+ $3.9782 $151.1716
55+ $3.7000 $203.5000
71+ $3.5610 $252.8310
88+ $3.4219 $301.1272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess