EN
  • EN
  • DE

ADG1608BCPZ-REEL7

Part No ADG1608BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.5 Ω RON, 4-/8-Channel ±5 V,+12 V, +5 V, and +3.3 V Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 120 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 94ns, 93ns
-3db Bandwidth 40MHz
Charge Injection 29pC
Channel Capacitance (CS(off), CD(off)) 19pF, 117pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1140133-ADG1608BCPZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG1608
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1608BCPZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1608BCPZ-REEL7

The ADG1608BCPZ-REEL7 is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in high-precision electronics. This device comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is designed to save space on printed circuit boards while offering robust performance in a variety of applications.

At the heart of the ADG1608BCPZ-REEL7 is its 8:1 multiplexer configuration, which allows it to connect one of eight inputs to a common output, as determined by the 3-bit binary address lines. This feature makes it highly versatile for routing analog signals in numerous electronic systems, including data acquisition, communication systems, and test equipment.

Key specifications of the ADG1608BCPZ-REEL7 include:

  • Single 8:1 Mux Configuration: Enables selection among eight input channels to a single output.
  • Low On-Resistance: Typically around 4.5 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: Provides improved performance by reducing signal interference between channels.
  • Single/Dual Supply Operation: Ranging from +3 V to +5 V single supply or ±2.5 V to ±5 V dual supply, offering flexibility for different power environments.
  • Fast Switching Times: t<sub>ON and t<sub>OFF of 30 ns and 20 ns respectively, enabling quick signal routing.
  • Extended Temperature Range: Operating temperatures from -40°C to +125°C, suitable for industrial applications.

The ADG1608BCPZ-REEL7 also features a 3.5 Ω maximum on-resistance flatness, which ensures consistent performance across the entire analog signal range. Its robust electrostatic discharge (ESD) protection enhances the durability of the device in harsh electrical environments.

Supplied in tape and reel packaging, the ADG1608BCPZ-REEL7 is ideal for automated manufacturing processes, ensuring efficient assembly and reduced production costs. Its innovative design and reliable performance make it a go-to choice for engineers looking to optimize their analog signal routing with precision and ease.

Whether you're designing complex medical instruments, precision measurement devices, or sophisticated audio equipment, the ADG1608BCPZ-REEL7 from Analog Devices Inc. offers the functionality and performance to meet your multiplexing needs.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6137 $53.0685
12+ $8.7087 $104.5044
18+ $8.4366 $151.8588
25+ $8.1644 $204.1100
32+ $7.8923 $252.5536
43+ $7.0758 $304.2594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,244 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess