EN
  • EN
  • DE

ADG1223BRMZ

Part No ADG1223BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Maximum) 200 Ohm
Channel-to-Channel Matching (ΔRon) 2.5 Ohm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 130ns, 105ns
-3db Bandwidth 960MHz
Charge Injection 0.1pC
Channel Capacitance (CS(off), CD(off)) 2.2pF, 2.2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767826-ADG1223BRMZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1223
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG1223BRMZ CAD Model

Description

Analog Devices Inc. ADG1223BRMZ Product Overview

The ADG1223BRMZ is a high-performance, low-voltage, dual single-pole/double-throw (SPDT) monolithic CMOS analog switch from Analog Devices Inc. This device is designed to operate with a single 3 V to 5 V power supply, making it an ideal choice for battery-powered, portable instruments and data acquisition systems where power efficiency is crucial.

With its wide operating voltage range and low power consumption, the ADG1223BRMZ offers excellent signal integrity, which is critical for high-precision analog applications. The switch conducts equally well in both directions when on and has an input signal range that extends to the supply rails. Additionally, the device exhibits high switching speeds, further enhancing its suitability for applications requiring fast signal routing.

The ADG1223BRMZ is housed in a compact 10-lead MSOP (Mini Small Outline Package) that is surface-mountable, saving precious board space in dense circuit designs. Its robust design ensures that it can withstand electrostatic discharges (ESD) better than conventional CMOS analog switches.

Key features of the ADG1223BRMZ include:

  • Single-supply operation: 3 V to 5 V
  • Low on-resistance: Typically less than 0.8 ohms
  • Fast switching times: t<sub>ON 30 ns and t<sub>OFF 20 ns typically
  • Low power consumption
  • High ESD protection: >2 kV
  • Extended signal range: Operates with signals to the supply rails

Applications for the ADG1223BRMZ are diverse and include:

  • Data acquisition systems
  • Battery-powered systems
  • Sample-and-hold systems
  • Audio signal routing
  • Video signal routing
  • Communication systems
  • Automotive systems

Analog Devices Inc. is known for their precision engineering and the ADG1223BRMZ is no exception. It delivers the performance expected from a leader in analog technology, making it a reliable choice for designers looking to optimize their signal chain with minimal power draw and maximum integrity.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0165 $56.1320
18+ $5.7571 $103.6278
27+ $5.5772 $150.5844
38+ $5.3973 $205.0974
48+ $5.2174 $250.4352
65+ $4.6777 $304.0505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess