EN
  • EN
  • DE

ADG1222BRMZ-REEL7

Part No ADG1222BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ADG1222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1222BRMZ-REEL7-ND, ADG1222BRMZ-REEL7TR, ADG1222BRMZ-REEL7CT, ADG1222BRMZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910317-ADG1222BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1222BRMZ-REEL7 CAD Model

Description

ADG1222BRMZ-REEL7: High-Performance, Low-Voltage Dual SPST Switches

The ADG1222BRMZ-REEL7, manufactured by Analog Devices Inc., represents a breakthrough in switching technology with its high-performance, low-voltage dual single-pole/single-throw (SPST) switches. This product is designed for precision applications that require minimal power consumption and maximum reliability.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG1222BRMZ-REEL7 offers an optimal blend of analog and digital functionality combined with low power operation and high voltage capability. This switch is particularly suitable for battery-powered devices and portable applications due to its single 1.8 V to 5.5 V power supply requirement, making it highly versatile in various operating environments.

The device features an ultra-low on-resistance (Ron) that remains flat over the full signal range, ensuring excellent linearity and low distortion, which is crucial for precision analog signal handling. The on-resistance profile is matched between channels to within 0.2 ohms and remains stable over time, temperature, and voltage, which ensures consistent performance and simplifies design considerations.

Furthermore, the ADG1222BRMZ-REEL7 boasts a high current carrying capacity and is capable of passing bidirectional signals or currents in the off state, which is a testament to its robust design. Its low power dissipation conserves energy in sensitive applications, contributing to the overall efficiency of the system it is integrated into.

The switch comes in a compact 8-lead MSOP package, allowing for high-density mounting and saving valuable board space. Additionally, the product is provided in tape and reel form (REEL7), facilitating automated assembly processes for high-volume production environments.

With its fast switching times, the ADG1222BRMZ-REEL7 is an excellent choice for multiplexing and data acquisition systems, communication systems, and other applications that demand high-speed operation without sacrificing signal integrity. Its robust ESD (electrostatic discharge) protection further ensures that the switch maintains its integrity and performance over its lifespan, even in challenging electrical environments.

Overall, the ADG1222BRMZ-REEL7 from Analog Devices Inc. is a high-quality, reliable component that offers precision switching for critical applications where performance and power efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9914 $54.9054
25+ $4.0955 $102.3875
38+ $3.9676 $150.7688
53+ $3.8396 $203.4988
68+ $3.7116 $252.3888
91+ $3.3276 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess