EN
  • EN
  • DE

ADG1209YRUZ

Part No ADG1209YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, 4-/8-Channel +-15 V/+12 V iCMOS Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 95ns, 100ns
-3db Bandwidth 550MHz
Charge Injection 0.4pC
Channel Capacitance (CS(off), CD(off)) 1.5pF, 4.5pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140083-ADG1209YRUZ
Manufacturer Homepage www.analog.com
Family Name ADG1209
Introduction Date April 26, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1209YRUZ CAD Model

Description

The ADG1209YRUZ is a high-performance, low-voltage 4-channel multiplexer from Analog Devices Inc., renowned for its precision in signal routing applications. This device is part of the robust ADG1209 series, which is designed to operate with a single +1.8 V to +5.5 V supply, making it an ideal choice for battery-powered and portable devices where power efficiency is critical.

Key Features

  • Low On Resistance: The on-resistance profile of the ADG1209YRUZ is remarkably low, typically around 4.5 ohms, which ensures minimal signal attenuation and distortion, providing high signal integrity.
  • Single Supply Operation: The ability to operate on a single supply voltage ranging from +1.8 V to +5.5 V provides versatility in various applications and simplifies power management.
  • Low Power Consumption: With a low power consumption profile, this multiplexer is an energy-efficient solution for extending battery life in portable applications.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, ensuring robust performance even in harsh electrical environments.
  • No VL Supply Required: The multiplexer does not require a VL logic supply voltage for operation, which simplifies the design and reduces the number of external components required.

Applications

The ADG1209YRUZ is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery-powered systems
  • Audio and video routing
  • Communication systems
  • Relay replacement
  • Automotive infotainment systems

Package and Quality

The ADG1209YRUZ is offered in a compact TSSOP package, which is ideal for space-constrained applications. Analog Devices Inc. is committed to maintaining the highest quality and reliability standards, and this product is no exception. It is manufactured under strict quality control measures and is designed to meet or exceed industry standards for performance and longevity.

For detailed specifications, technical documents, and application support, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2064 $55.2384
14+ $7.5540 $105.7560
21+ $7.3179 $153.6759
29+ $7.0818 $205.3722
37+ $6.8458 $253.2946
49+ $6.1376 $300.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,323 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess