EN
  • EN
  • DE

ADG1201BRJZ-R2

Part No ADG1201BRJZ-R2
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, Low Charge Injection, ±15 V/+12 V iCMOS SPST in SOT-23 | IC SWITCH SPST NO SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 200Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 170ns, 105ns
-3db Bandwidth 660MHz
Charge Injection -0.8pC
Channel Capacitance (CS(off), CD(off)) 3pF, 3.3pF
Current - Leakage (IS(off)) (Maximum) 100pA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number ADG1201
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140077-ADG1201BRJZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1201BRJZ-R2 CAD Model

Description

Product Overview: ADG1201BRJZ-R2 from Analog Devices Inc.

The ADG1201BRJZ-R2 is a high-performance, single-channel analog switch from Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient component is part of the ADG1201 series and is designed to deliver exceptional signal integrity with minimal power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Low On-Resistance: The ADG1201BRJZ-R2 boasts an ultra-low on-resistance (RON) that typically remains flat over the full analog signal range. This feature ensures minimal signal distortion and reduces power loss, enhancing overall system efficiency.
  • Single Supply Operation: Engineered for simplicity and ease of use, this analog switch operates from a single 1.8 V to 5.5 V power supply, accommodating a variety of designs without the need for dual supplies.
  • Low Power Consumption: With its low power consumption, the ADG1201BRJZ-R2 is particularly suitable for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Fast Switching Times: The device features fast switching times (tON and tOFF), which are essential for applications requiring quick signal routing and high throughput.
  • Robust ESD Protection: The switch is equipped with robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.

Applications

The versatility of the ADG1201BRJZ-R2 makes it an excellent choice for various applications, including:

  • Sample and hold systems
  • Test equipment and instrumentation
  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing

Package and Quality

The ADG1201BRJZ-R2 comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Analog Devices Inc. is committed to high-quality standards, and this product is no exception. It is manufactured under rigorous quality control processes, ensuring reliable performance and consistency across batches.

In summary, the ADG1201BRJZ-R2 from Analog Devices Inc. is a high-quality, reliable analog switch that offers excellent performance for a variety of electronic applications. Its low on-resistance, single supply operation, and fast switching capabilities make it a valuable component for any designer looking to optimize their signal routing with minimal power loss.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0701 $50.7010
25+ $4.1601 $104.0025
38+ $4.0301 $153.1438
52+ $3.9001 $202.8052
67+ $3.7701 $252.5967
89+ $3.3801 $300.8289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess