EN
  • EN
  • DE

ADF4907BCPZ-RL7

Part No ADF4907BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog IC Wideband Synthes. Vco ADF4907
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 999477-ADF4907BCPZ-RL7
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4907BCPZ-RL7 CAD Model

Description

Introducing the ADF4907BCPZ-RL7 from Analog Devices Inc.

The ADF4907BCPZ-RL7 is a cutting-edge frequency synthesizer product designed and manufactured by the renowned Analog Devices Inc. This high-performance component is part of their extensive line of RF (Radio Frequency) integrated circuits, which are well-known for their reliability, precision, and innovation.

At the heart of the ADF4907BCPZ-RL7 is its ability to provide a low phase noise LO (Local Oscillator) signal, which is crucial for high-performance wireless communication systems. This device is particularly designed for applications that demand a stable and clean clock source. It is commonly used in telecommunications, satellite communications, and radar systems, where signal integrity is paramount.

The ADF4907BCPZ-RL7 operates within a broad frequency range and offers a versatile solution for system designers. It comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The package size is a mere 7mm x 7mm, allowing for integration into various electronic assemblies without compromising on performance.

Key features of the ADF4907BCPZ-RL7 include:

  • Integrated VCO (Voltage-Controlled Oscillator) with a wide frequency range.
  • Low phase noise performance for high-fidelity signal generation.
  • Programmable dual modulus prescaler (4/5 or 8/9).
  • Programmable output power level.
  • Hardware and software power-down mode for power conservation.
  • Fast lock modes and cycle slip reduction to enhance performance.

This product also boasts a robust power supply operation, with a single supply voltage that simplifies the power design in complex systems. Its enhanced power management capabilities ensure that it can deliver optimal performance while maintaining energy efficiency.

For engineers and designers looking for a reliable and high-quality frequency synthesizer, the ADF4907BCPZ-RL7 from Analog Devices Inc. offers an exceptional solution that combines performance with versatility. It is a testament to Analog Devices' commitment to providing advanced technology that meets the evolving needs of the electronics industry.

Whether you are developing next-generation communication equipment or upgrading existing systems, the ADF4907BCPZ-RL7 stands ready to deliver the performance and quality expected from a leader in RF technology.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,082 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess