The ADF4360-5BCPZ is a sophisticated integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is part of the ADF4360 series, which are fully integrated Frequency Synthesizers and Voltage-Controlled Oscillators (VCOs). The ADF4360-5BCPZ is specifically engineered to deliver a versatile and reliable solution for a wide range of applications requiring frequency synthesis and clock generation.
Key Features
- Integrated Integer-N Synthesizer and VCO
- Frequency Range: 1200 MHz to 1400 MHz
- Output Power: -4 dBm to +5 dBm
- Supply Voltage: 3.0 V to 3.6 V
- Programmable Dual Modulus Prescaler: 8/9, 16/17, 32/33
- Programmable Output Power Level
- Low Phase Noise Performance
- Lock Detect Function
- Compact 24-Lead LFCSP (Lead Frame Chip Scale Package)
Applications
The ADF4360-5BCPZ is designed to be used in a variety of applications that require precise frequency generation and modulation. The applications include, but are not limited to:
- Wireless Infrastructure (GSM, LTE, WCDMA)
- Test and Measurement Equipment
- Wireless LANs
- Private Mobile Radios
- Base Station Equipment
- Satellite Terminals
Performance and Quality
Analog Devices Inc. is renowned for their commitment to high-quality products, and the ADF4360-5BCPZ is no exception. It is designed to meet the stringent requirements of modern electronic systems, providing stable and reliable performance. The device's low phase noise characteristics make it an ideal choice for applications where signal integrity is paramount.
Environmental and Regulatory Compliance
The ADF4360-5BCPZ complies with various environmental and regulatory standards, ensuring compatibility with a wide range of electronic products and adherence to global environmental directives.