EN
  • EN
  • DE

ADF4360-3

Part No ADF4360-3
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 300 MHz to 1000 MHz Quadrature Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140057-ADF4360-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4360-3 CAD Model

Description

Analog Devices Inc. ADF4360-3 Integrated Synthesizer and VCO

The ADF4360-3 is a fully integrated synthesizer and voltage-controlled oscillator (VCO) designed by Analog Devices Inc. to deliver a versatile solution for a wide range of frequency synthesis applications. This component is part of the ADF4360 family, which is known for its reliability and performance in generating frequencies within the RF spectrum.

Key Features:

  • Frequency Range: The ADF4360-3 is capable of generating frequencies from 1600 MHz to 1950 MHz, making it suitable for applications in the ISM and PCS bands.
  • Integrated VCO: The inclusion of an on-chip VCO eliminates the need for external VCOs, simplifying design and reducing board space requirements.
  • Programmable Divider: An in-built programmable divider allows for a wide range of output frequencies, enhancing the flexibility of the device.
  • Low Phase Noise: The ADF4360-3 exhibits low phase noise performance, which is critical for high-quality signal generation and communication system performance.
  • Power Supply: It operates with a single 3.3V power supply, which is convenient for system design and contributes to power efficiency.
  • Lock Detect Function: A lock detect function provides a digital output that indicates whether the PLL is locked to the desired frequency, which is essential for system stability and reliability.

Applications:

  • Wireless Infrastructure (GSM, GPRS, LTE)
  • Test Equipment
  • Wireless Local Loop Systems
  • PCS Systems
  • ISM Band Applications

The ADF4360-3 synthesizer is designed with ease of use in mind, featuring a simple 3-wire interface for serial data input, which allows for seamless integration into a variety of systems. Furthermore, it is housed in a compact LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the PCB.

Overall, the ADF4360-3 from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance, integrated frequency synthesizer solution that combines ease of use with high functionality.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0222 $52.2886
31+ $3.3003 $102.3093
47+ $3.1972 $150.2684
65+ $3.0940 $201.1100
84+ $2.9909 $251.2356
112+ $2.6815 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess