The ADF4350BCPZ-RL7 is a cutting-edge frequency synthesizer from Analog Devices Inc., designed to generate a wide range of frequencies through its integrated phase-locked loop (PLL) and voltage-controlled oscillator (VCO) technology. This highly versatile component is ideal for applications in diverse fields such as wireless communication, instrumentation, and aerospace.
Key Features
- Wide Frequency Range: The device is capable of generating frequencies from 137.5 MHz to 4.4 GHz, making it suitable for a broad spectrum of applications.
- Integrated VCO: The on-chip VCO minimizes the need for external components, simplifying design and reducing board space.
- Programmable Dividers: Fractional-N or Integer-N PLL options provide flexibility in frequency resolution and selection.
- Low Phase Noise Performance: Ensures a clean signal for high-performance RF systems.
- Programmable Dual Modulus Prescaler: Offers 4/5 or 8/9 options, enhancing the frequency selection capabilities.
- Multiple Power-Down Modes: Facilitates power management and extends battery life in portable applications.
- Compact Package: The device comes in a 32-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
Applications
The ADF4350BCPZ-RL7 is designed to meet the requirements of a wide range of applications, including:
- Wireless Infrastructure (GSM, GPRS, LTE)
- Test and Measurement Equipment
- Satellite Communication Systems
- Clock Generation for Digital Switches
- Wireless LANs
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4350BCPZ-RL7 is no exception. It is manufactured to meet the highest standards, ensuring stable performance in even the most demanding environments.
Ordering Information
The ADF4350BCPZ-RL7 is available in reel packaging for ease of manufacturing and inventory management, making it a practical choice for high-volume production. For detailed ordering and shipment information, customers should consult the Analog Devices Inc. website or contact their sales representative.