Product Overview: ADF4001BRU by Analog Devices Inc.
The ADF4001BRU is a high-performance, low phase noise frequency synthesizer from Analog Devices Inc., designed to deliver precise clock generation and signal conditioning for a wide range of applications. This integrated circuit is part of the ADF400x series, which is renowned for its reliability and versatility in RF systems.
Key Features
- Frequency Range: The device can operate at frequencies up to 200 MHz, making it suitable for VHF and UHF systems.
- Phase Detector Rate: With a maximum phase detector rate of 25 MHz, the ADF4001BRU ensures high-frequency resolution and fast lock times.
- Programmable Divider: A programmable dual-modulus prescaler (8/9, 16/17, 32/33, or 64/65) allows for flexible frequency setting and fine resolution.
- Low Power Consumption: The device operates with a 2.7 V to 5.5 V power supply, providing an efficient solution for battery-powered applications.
- Lock Detect Function: A lock detect feature provides a digital output signal indicating whether the PLL is in lock, enhancing system reliability.
- Serial Interface: The ADF4001BRU is equipped with a three-wire serial interface that facilitates easy programming and integration into complex systems.
- Package: It comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications.
Applications
The ADF4001BRU is used in various applications that require stable frequency generation and phase-locked loop (PLL) functions. These include:
- Wireless infrastructure (base stations, mobile communications)
- Test and measurement equipment
- Satellite and cable modems
- Private mobile radios
- Phase-locked microwave links
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the ADF4001BRU is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for critical applications. With its robust feature set, this frequency synthesizer is an excellent choice for designers looking to achieve optimal signal conditioning with minimal phase noise and high stability.