EN
  • EN
  • DE

ADF4156BCPZ

Part No ADF4156BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 6 GHz Fractional-N Frequency Synthesizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 6.2GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1140037-ADF4156BCPZ
Manufacturer Homepage www.analog.com
Family Name ADF4156
Introduction Date May 01, 2006
ECCN 5A991.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4156BCPZ CAD Model

Description

The ADF4156BCPZ is a cutting-edge fractional-N frequency synthesizer from Analog Devices Inc., designed to deliver high performance in a wide range of RF applications. This synthesizer is capable of generating a frequency range from 500 MHz to 6.4 GHz, making it an ideal choice for wireless infrastructure (GSM, W-CDMA, LTE), test equipment, and satellite communication systems.

Key Features

  • High Frequency Range: Capable of generating frequencies from 500 MHz to 6.4 GHz, allowing for versatile use in various RF applications.
  • Advanced Fractional-N PLL: The fractional-N phase-locked loop technology ensures low noise performance and fine frequency resolution.
  • Integrated VCO: Comes with an integrated voltage-controlled oscillator, reducing the need for external components.
  • Programmable Charge Pump: The charge pump current is programmable, providing flexibility in loop filter design and optimization.
  • 3-Wire Serial Interface: Features a simple, digital 3-wire serial interface for easy programming and control.
  • Compact Package: Housed in a compact 32-lead LFCSP (5x5 mm) package, it saves board space and is suitable for space-constrained applications.

Performance and Quality

The ADF4156BCPZ offers exceptional phase noise performance, which is critical for maintaining signal integrity in communication systems. Its programmable dual-modulus prescaler of 4/5 or 8/9 enables fine frequency steps, while the 25-bit fixed modulus allows for ultra-fine resolution. The device also supports both 2.7 V to 3.3 V analog and digital power supplies, providing design flexibility.

Easy Integration

Integration is streamlined thanks to the ADF4156BCPZ's compatibility with Analog Devices' PLL software, which simplifies the design process. Additionally, the device features hardware and software power-down modes, aiding in power management and conservation in system designs.

Ordering Information

To order the ADF4156BCPZ or to request samples, please visit the Analog Devices Inc. website or contact your local authorized distributor. Ensure your designs are powered by precision and reliability with the ADF4156BCPZ frequency synthesizer.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0091 $56.0728
16+ $6.5655 $105.0480
24+ $6.3437 $152.2488
34+ $5.9000 $200.6000
45+ $5.6782 $255.5190
55+ $5.4564 $300.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess