The ADF4001BRU-REEL7 is a high-performance, low-phase-noise frequency synthesizer from Analog Devices Inc. This integrated circuit is designed for use in wireless applications, including base stations, wireless LANs, and broadband access systems. It is also suitable for instrumentation and test equipment, providing a reliable solution for generating precise frequencies.
Key Features
- Frequency Range: The ADF4001BRU-REEL7 operates over a broad frequency range, making it versatile for multiple applications.
- Phase-Locked Loop (PLL): It includes a PLL with a voltage-controlled oscillator, enabling tight control over the output frequency.
- Low Phase Noise: The device is engineered to produce a low phase noise output, which is critical for maintaining signal integrity in communication systems.
- Programmable Divider: A programmable divider allows for flexibility in choosing the output frequency, making it suitable for a wide array of uses.
- Power Supply: It operates on a single 3.3V or 5V power supply, simplifying power management in system design.
- Packaging: The ADF4001BRU-REEL7 is available in a compact TSSOP package, which is ideal for space-constrained applications.
- RoHS Compliant: The product adheres to RoHS standards, ensuring compliance with environmental regulations.
Applications
- Wireless Infrastructure
- Instrumentation and Test Equipment
- Broadband Access Systems
- Wireless LANs
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4001BRU-REEL7 is no exception. Manufactured with precision, this frequency synthesizer is built to deliver consistent performance over its lifespan. The device is also provided in tape and reel packaging, which facilitates efficient handling and placement during high-volume production.
Ordering Information
The ADF4001BRU-REEL7 is available for order in various quantities to meet production needs. For detailed ordering information and pricing, please contact Analog Devices Inc. or an authorized distributor.