EN
  • EN
  • DE

ADE7878AACPZ-RL

Part No ADE7878AACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER MULTIFUN 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 3 Phase Meter IC 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name ADE7878
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADE7878AACPZ-RL-ND, 505-ADE7878AACPZ-RLCT, 505-ADE7878AACPZ-RLTR, 505-ADE7878AACPZ-RLDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910283-ADE7878AACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADE7878AACPZ-RL CAD Model

Description

The ADE7878AACPZ-RL is a highly integrated polyphase multifunction energy metering IC, expertly designed by Analog Devices Inc. to provide solutions for advanced metering systems. This state-of-the-art IC is tailored for effective electrical energy measurement in residential, commercial, and industrial metering applications.

Key Features

  • High Accuracy: This product boasts exceptional accuracy levels, making it suitable for systems that require precise energy measurement and billing purposes.
  • Multi-Load Monitoring: The ADE7878AACPZ-RL can simultaneously monitor multiple loads, providing detailed consumption data for each phase in a polyphase system.
  • Integrated Functions: It includes various integrated functionalities such as active, reactive, and apparent energy calculations, as well as instantaneous voltage and current measurements.
  • Communication Interface: The device features a robust SPI or I²C serial interface, allowing for seamless integration with microcontrollers and ease of data retrieval.
  • On-Chip Temperature Sensor: An integrated temperature sensor ensures reliable operation over a wide temperature range and contributes to the overall system stability.

Applications

The versatility of the ADE7878AACPZ-RL makes it an excellent choice for a variety of applications including:

  • Smart energy meters
  • Industrial power monitoring systems
  • Energy management systems

Package and Quality

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADE7878AACPZ-RL is designed for space-constrained applications while ensuring robustness and reliability. The product adheres to stringent industry standards for quality and performance, underlining Analog Devices Inc.'s commitment to delivering superior products.

Conclusion

With its comprehensive feature set and flexible applications, the ADE7878AACPZ-RL from Analog Devices Inc. is an optimal choice for developers and engineers looking to enhance energy metering solutions. Its precision, integration, and ease of use make it a valuable component in any advanced metering infrastructure.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1275 $52.5100
10+ $10.7713 $107.7130
15+ $10.4347 $156.5205
20+ $10.0981 $201.9620
26+ $9.7615 $253.7990
35+ $8.7517 $306.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,005 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess