EN
  • EN
  • DE

ADE7759ARSZRL

Part No ADE7759ARSZRL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 390 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4V
Voltage - I/O Low 0.4V, 0.8V, 1V
Operating Supply Current 3mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 139485-ADE7759ARSZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7759ARSZRL CAD Model

Description

Analog Devices Inc. ADE7759ARSZRL - Energy Metering IC

The ADE7759ARSZRL is a highly integrated energy metering Integrated Circuit (IC) brought to you by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing ICs. This sophisticated IC is designed to meet the needs of modern energy metering applications, providing accurate and reliable measurement of active energy in a compact, surface-mount package.

Key Features:

  • High Accuracy: The ADE7759ARSZRL is known for its precise measurement capabilities, ensuring that energy consumption is recorded with a high degree of accuracy, which is critical for both billing and energy management purposes.
  • On-Chip Energy Data Linearity: With its on-chip calibration features, this IC maintains linearity over a wide range of conditions, ensuring consistent performance and reducing the need for frequent recalibration.
  • Low Power Consumption: Designed for efficient operation, the ADE7759ARSZRL consumes minimal power, making it an ideal choice for metering devices where power availability is a concern.
  • Pulse Output: The IC features a frequency output that provides pulses proportional to the active energy being measured, allowing for easy integration with external data collection systems.
  • Robust Tamper Detection: To safeguard against energy theft or tampering, the ADE7759ARSZRL incorporates features that detect and record any instances of tampering, such as reverse energy flow.

Applications:

  • Residential and commercial energy meters
  • Sub-metering systems
  • Energy management systems
  • Smart grid systems

With its small footprint and Reel packaging, the ADE7759ARSZRL is optimized for automated assembly processes, facilitating efficient manufacturing of metering devices. Whether you're designing a new energy meter or upgrading an existing system, the ADE7759ARSZRL offers the accuracy, reliability, and advanced features you need to keep pace with the evolving demands of energy measurement technology.

For more information, datasheets, and support, visit Analog Devices Inc.'s website.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1488 $58.0832
34+ $3.4049 $115.7666
53+ $3.2987 $174.8311
73+ $3.1913 $232.9649
94+ $3.0850 $289.9900
126+ $2.7662 $348.5412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess