EN
  • EN
  • DE

ADE7756AN

Part No ADE7756AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 20-DIP / Single Phase Meter IC 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Current - Supply 3mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number ADE7756
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADE7756AN-AD,ANAANAADE7756AN
Standard Package 18
Win Source Part Number 1156251-ADE7756AN
Ultra Librarian 3D Model Ultra Librarian ADE7756AN CAD Model

Description

Product Overview: ADE7756AN by Analog Devices Inc.

The ADE7756AN is a high-precision electrical energy measurement IC from the renowned manufacturer Analog Devices Inc. This cutting-edge integrated circuit is specifically designed for the accurate and reliable measurement of active energy in single-phase electrical systems. It is an ideal solution for a wide range of applications, including residential and commercial energy metering, sub-metering, and various other energy monitoring systems.

Key Features:

  • High Accuracy: The ADE7756AN boasts a high level of accuracy in energy measurement, making it suitable for applications where precision is paramount.
  • On-Chip Energy Data Calibration: It features an on-chip calibration mechanism that allows for fine-tuning of the device, ensuring consistent and reliable readings over time.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is critical for reducing the overall energy footprint of the metering system.
  • Pulse Output: The device provides a pulse output proportional to the active power consumed, facilitating easy integration with external monitoring and logging systems.
  • Robust Design: The ADE7756AN is built to withstand the challenges of electrical system environments, ensuring longevity and stable operation.

Technical Specifications:

  • Supply Voltage: The IC operates at a supply voltage that is suitable for standard metering applications.
  • Operating Temperature Range: It is designed to function effectively across a wide temperature range, accommodating various climatic conditions.
  • Package Type: The ADE7756AN comes in a robust package that is amenable to standard PCB mounting techniques.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADE7756AN is no exception. It integrates seamlessly into existing meter designs, offering a cost-effective and reliable solution for energy measurement needs. With its combination of accuracy, efficiency, and durability, the ADE7756AN is a top choice for developers and manufacturers looking to enhance their energy metering solutions.

Applications:

The versatility of the ADE7756AN makes it suitable for a variety of applications, including but not limited to:

  • Smart energy meters
  • Industrial and residential sub-metering systems
  • Energy management and billing systems

With its robust feature set and proven performance, the ADE7756AN from Analog Devices Inc. is a standout component for any energy measurement and monitoring solution.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess