EN
  • EN
  • DE

ADE7753ARSZ

Part No ADE7753ARSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 390 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Operating Supply Current 3mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 088559-ADE7753ARSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ADE7753ARSZ CAD Model

Description

Product Overview: ADE7753ARSZ

The ADE7753ARSZ is a high-precision, electrical energy measurement integrated circuit (IC) designed and manufactured by Analog Devices Inc. This sophisticated IC is well-suited for a wide variety of single-phase electrical systems, making it an ideal choice for metering applications where accuracy and reliability are paramount.

Key Features

  • High Accuracy: The ADE7753ARSZ boasts exceptional measurement accuracy, which is essential for applications such as energy metering and monitoring systems.
  • On-Chip ADC: It includes an on-chip analog-to-digital converter (ADC) for processing analog voltage and current signals, providing digital outputs for easy interfacing with microcontrollers and other digital systems.
  • Active, Reactive, and Apparent Energy Measurement: It can measure various types of energy, enabling it to be used in versatile applications that require detailed energy consumption data.
  • Low Power Consumption: Designed with power efficiency in mind, the ADE7753ARSZ operates with minimal power consumption, making it suitable for battery-operated or power-sensitive devices.
  • Multi-Functionality: The IC includes features such as zero-crossing detection, energy pulse output, and a serial interface for communication, providing designers with a multi-functional component that can fit into compact designs.
  • Easy Integration: Offered in a surface-mount package, the ADE7753ARSZ is easy to integrate into printed circuit board (PCB) designs, facilitating rapid development and deployment.

Applications

The ADE7753ARSZ is primarily used in residential and commercial energy meters. Its precise energy measurement capabilities make it suitable for smart metering solutions, power monitoring systems, and renewable energy monitoring, such as solar panel installations or wind turbines. Additionally, its ability to communicate with external processors via a serial interface allows for seamless integration into larger systems for advanced energy management and data analysis.

Summary

Analog Devices Inc.'s ADE7753ARSZ is a versatile, high-accuracy energy measurement IC that provides a comprehensive solution for a wide range of metering applications. Its combination of precision, low power consumption, and multi-functionality makes it a top choice for designers looking to develop reliable and efficient energy metering products.

You May Also Be Interested in

Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2741 $58.0151
27+ $4.3276 $116.8452
42+ $4.1923 $176.0766
57+ $4.0571 $231.2547
74+ $3.9218 $290.2132
99+ $3.5161 $348.0939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess