EN
  • EN
  • DE

ADE7752AAR-RL

Part No ADE7752AAR-RL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Polyphase Energy Metering IC with Pulse Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139984-ADE7752AAR-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7752AAR-RL CAD Model

Description

The ADE7752AAR-RL is a high-precision electrical energy measurement integrated circuit (IC) produced by Analog Devices Inc. This sophisticated component is designed for effective energy measurement in residential and industrial applications. Its primary function is to facilitate accurate and reliable measurement of active energy in watt-hour meters that are compliant with the international metering standards.

Key Features

  • High Accuracy: The ADE7752AAR-RL offers exceptional accuracy in energy measurement, which is crucial for billing and monitoring purposes.
  • On-Chip Energy Data Linearity: Ensures that the energy data readings are linear over a wide dynamic range, making it suitable for various load conditions.
  • Low Power Consumption: Designed to operate with minimal power consumption, it is ideal for metering applications where power efficiency is a priority.
  • Integrated Features: Comes with an on-chip oscillator and a reference circuit, which reduces the number of external components required in the meter design.
  • Multi-Rate Metering: Supports various tariff rates, allowing for more flexible billing cycles and energy management.

Applications

The ADE7752AAR-RL is versatile and can be used in a wide array of energy measurement applications. These include:

  • Residential energy meters
  • Commercial energy monitoring systems
  • Industrial power management solutions
  • Smart grid infrastructure

Technical Specifications

Parameter Value
Supply Voltage 5 V
Operating Temperature -40°C to +85°C
Package Type 24-Lead SSOP (RL)
Data Interface Serial (SPI)

With its robust design and comprehensive feature set, the ADE7752AAR-RL from Analog Devices Inc. stands out as a top choice for energy metering solutions seeking precision, reliability, and versatility.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
UTC
Lowest to $0.0622
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7847 $62.2776
16+ $7.2823 $116.5168
25+ $7.0305 $175.7625
36+ $6.5292 $235.0512
46+ $6.2774 $288.7604
58+ $6.0268 $349.5544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess