EN
  • EN
  • DE

ADE5566ASTZF62

Part No ADE5566ASTZF62
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Input Impedance 770 kOhm
Measurement Error 0.1%
Voltage - I/O High 1.3V, 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 4.4mA
Supply Voltage - Operating 2.4 V to 3.7 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 138264-ADE5566ASTZF62
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE5566ASTZF62 CAD Model

Description

Analog Devices Inc. introduces the ADE5566ASTZF62, a state-of-the-art integrated circuit designed for high-precision energy measurement in residential and industrial applications. This advanced metering IC is a testament to Analog Devices' commitment to providing innovative solutions for accurate energy consumption tracking and efficient resource management.

Key Features

  • High Accuracy: The ADE5566ASTZF62 offers exceptional measurement accuracy for both active and reactive energy, ensuring precise billing and energy monitoring.
  • On-Chip ADC: Equipped with a high-resolution analog-to-digital converter, this IC delivers accurate analog signal processing, which is essential for reliable energy measurements.
  • Digital Calibration: The device supports digital calibration, which simplifies the calibration process, reduces production costs, and enhances meter reliability over time.
  • Multiple Communication Interfaces: With support for various communication protocols, the ADE5566ASTZF62 ensures easy integration into different metering systems and smart grids.
  • Tamper Detection: Advanced tamper detection features protect against fraudulent activities, ensuring the integrity of energy consumption data.

Applications

The ADE5566ASTZF62 is ideally suited for a wide array of applications, including:

  • Smart residential energy meters
  • Industrial energy management systems
  • Energy sub-metering
  • Renewable energy monitoring

Technical Specifications

Parameter Value
Accuracy Class 0.5 as per IEC standards
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package LQFP (Low Profile Quad Flat Package)

Quality and Reliability

Ensuring the highest standards of quality and reliability, the ADE5566ASTZF62 from Analog Devices Inc. is designed to meet stringent industry requirements. It undergoes rigorous testing to guarantee performance across a range of environmental conditions and use cases.

You May Also Be Interested in

Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess