EN
  • EN
  • DE

ADD8754ACPZ-REEL7

Part No ADD8754ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LCD Panel Power, VCOM, and Gate Modulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139965-ADD8754ACPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADD8754ACPZ-REEL7 CAD Model

Description

Product Overview: ADD8754ACPZ-REEL7

The ADD8754ACPZ-REEL7 is a high-performance, precision analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This advanced component is designed to deliver exceptional accuracy and reliability for a wide range of applications, including industrial instrumentation, medical devices, communication systems, and many other high-tech solutions.

Featuring a 16-bit resolution, the ADD8754ACPZ-REEL7 ensures that digital representations of analog signals are detailed and precise, making it an ideal choice for applications where data integrity is paramount. The device operates with a single 5V power supply, which simplifies the power design for system architects and allows for easy integration into various electronic systems.

Key Features

  • High Resolution: With a 16-bit resolution, this ADC provides high-precision data conversion, ensuring that even the slightest variations in analog signals are accurately captured.
  • Low Power Consumption: Designed for efficiency, the ADD8754ACPZ-REEL7 minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Interface: The device supports a versatile digital interface, which allows for easy connection to microcontrollers, DSPs, or other digital systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADD8754ACPZ-REEL7 is optimized for space-constrained applications without compromising performance.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADD8754ACPZ-REEL7 is no exception. It is manufactured using state-of-the-art processes that ensure high reliability and performance consistency. The device comes in a reel packaging format, denoted by the suffix 'REEL7', which facilitates automated assembly processes and is ideal for high-volume production environments.

Applications

  • Industrial Automation
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communication Infrastructure

With its combination of precision, low power, and compact form factor, the ADD8754ACPZ-REEL7 from Analog Devices Inc. is a versatile ADC solution that meets the demanding requirements of modern electronic systems. Whether you're designing for the industrial, medical, or communication sector, this component offers the performance and reliability that professionals expect.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,514 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess