EN
  • EN
  • DE

ADD8504WRUZ

Part No ADD8504WRUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description 4-, 5-, 6-Channel, Muxed Input Line Inversion LCD Gamma Buffers | IC GAMMA BUFFER 4CHAN 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Output Type Rail-to-Rail
Slew Rate 7V/μs
Supply Current 2.7mA
Current - Output / Channel 380mA
Supply Voltage , Single/Dual (±) 3.3V ~ 6.5V
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADD8504
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1139957-ADD8504WRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADD8504WRUZ CAD Model

Description

ADD8504WRUZ - Precision Op-Amp by Analog Devices Inc.

The ADD8504WRUZ is a high-performance precision operational amplifier (op-amp) from the renowned semiconductor manufacturer Analog Devices Inc. This device is designed to offer a perfect blend of accuracy and stability, which makes it an ideal choice for a wide range of applications, including sensor signal conditioning, medical instrumentation, and precision filters.

Key Features:

  • Low Offset Voltage: The ADD8504WRUZ boasts a very low input offset voltage, which significantly reduces the error in signal processing applications.
  • Low Noise: With its low noise characteristics, this op-amp ensures a high signal-to-noise ratio, making it suitable for audio and other sensitive applications.
  • High Gain Bandwidth Product: The device provides a high gain bandwidth product, allowing for a wide range of frequencies to be amplified without significant loss of fidelity.
  • Single-Supply Operation: It is capable of operating from a single supply, which simplifies the power supply design and is beneficial for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output stage of the ADD8504WRUZ enables the output to swing very close to the supply rails, maximizing the dynamic range in applications.

Product Specifications:

  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Number of Channels: Four
  • Supply Voltage: Typically ranges from 2.7V to 5.5V
  • Operating Temperature: Ranges from -40°C to +125°C, suitable for industrial environments

The ADD8504WRUZ is available in a TSSOP-14 package, which is both space-saving and ideal for applications where board space is at a premium. With its four independent op-amp channels, this component allows for multiple signal channels to be amplified in parallel, increasing design flexibility.

In summary, the ADD8504WRUZ from Analog Devices Inc. is a versatile and reliable component that provides precision performance in a compact form factor. Its robust feature set ensures that it can meet the stringent requirements of a broad spectrum of electronic designs.

You May Also Be Interested in

Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
Lowest to $4.5864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess