EN
  • EN
  • DE

AD1970JSTZRL

Part No AD1970JSTZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER BTSC W/CODEC 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio Encoder
Applications Set-Top Boxes, Video Players, Recorders
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 007922-AD1970JSTZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1970JSTZRL CAD Model

Description

The AD1970JSTZRL is a high-performance audio DAC (Digital-to-Analog Converter) from the renowned manufacturer Analog Devices Inc. This component is designed to deliver exceptional sound quality and precision in audio processing applications. It is an ideal choice for professional audio equipment, high-fidelity home audio systems, and advanced audio distribution networks.

Key Features:

  • High-Resolution Audio: The AD1970JSTZRL supports high-resolution audio formats, ensuring detailed and accurate sound reproduction that satisfies the demands of audiophiles and professionals alike.
  • Multi-Channel Support: This DAC is capable of processing multiple audio channels, making it suitable for surround sound systems and complex audio setups.
  • Low Distortion: With its advanced design, the AD1970JSTZRL boasts low distortion levels, which translates to clearer and more natural sound.
  • High Signal-to-Noise Ratio (SNR): A high SNR ensures that audio output is free from unwanted noise, providing a pristine listening experience.
  • Robust Connectivity: It features a variety of digital input formats and interfaces, allowing for flexible integration with other audio components and systems.
  • Durable Packaging: The device comes in a sturdy and reliable package, ensuring longevity and consistent performance in various environments.
  • Automotive Qualification: Selected models of the AD1970 series are qualified for automotive use, meeting strict industry standards for reliability and robustness.

Applications:

  • Professional Audio Equipment
  • Home Theater Systems
  • High-Fidelity Music Playback
  • Automotive Audio Systems
  • Audio Distribution Networks

The AD1970JSTZRL is a testament to Analog Devices Inc.'s commitment to quality and innovation in the field of audio technology. Its superior performance and flexibility make it a top choice for designers and engineers looking to create cutting-edge audio solutions.

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Fairchild Semiconductor
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6565 $57.9390
15+ $7.9233 $118.8495
23+ $7.6758 $176.5434
32+ $7.4282 $237.7024
41+ $7.1806 $294.4046
54+ $6.4377 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess